TE Connectivity Heat Shrink Marker, 3.18Mm, White; Marker Type Raychem Te Connectivity TMS-SCE-2X-1K-1/8-9

Description
HEAT SHRINK MARKER, 3.18MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.18mm x 50.8mm; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:2:1; Product RoHS Compliant: Yes
Description
HEAT SHRINK MARKER, 3.18MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.18mm x 50.8mm; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:2:1; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 3.18Mm, White; Marker Type Raychem Te Connectivity - 38AC2508 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 3.18Mm, White; Marker Type Raychem Te Connectivity
38AC2508
Heat Shrink Marker, 3.18Mm, White; Marker Type Raychem Te Connectivity 38AC2508
HEAT SHRINK MARKER, 3.18MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.18mm x 50.8mm; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:2:1; Product RoHS Compliant: Yes

HEAT SHRINK MARKER, 3.18MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.18mm x 50.8mm; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:2:1; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38AC2508
Product Name Heat Shrink Marker, 3.18Mm, White; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Self-Laminating Wire and Cable Markers - TTL200 Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Vinyl
View Details