TE Connectivity Heat Shrink Marker, 25.4Mm, Yellow; Marker Type Raychem Te Connectivity TMS-SCE-2X-1K-1-4

Description
HEAT SHRINK MARKER, 25.4MM, YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 50.8mm; I.D. Max:-; I.D. Min:25.4mm; Shrink Ratio:2:1; Product RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK MARKER, 25.4MM, YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 50.8mm; I.D. Max:-; I.D. Min:25.4mm; Shrink Ratio:2:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 25.4Mm, Yellow; Marker Type Raychem Te Connectivity - 38AC2502 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 25.4Mm, Yellow; Marker Type Raychem Te Connectivity
38AC2502
Heat Shrink Marker, 25.4Mm, Yellow; Marker Type Raychem Te Connectivity 38AC2502
HEAT SHRINK MARKER, 25.4MM, YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 50.8mm; I.D. Max:-; I.D. Min:25.4mm; Shrink Ratio:2:1; Product RoHS Compliant: Yes

HEAT SHRINK MARKER, 25.4MM, YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 50.8mm; I.D. Max:-; I.D. Min:25.4mm; Shrink Ratio:2:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38AC2502
Product Name Heat Shrink Marker, 25.4Mm, Yellow; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details