TE Connectivity Heat Shrink Marker, 9.53Mm, White; Marker Type Raychem Te Connectivity TMS-SCE-1K-3/8-2.0-9

Description
HEAT SHRINK MARKER, 9.53MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.53mm x 50.8mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK MARKER, 9.53MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.53mm x 50.8mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 9.53Mm, White; Marker Type Raychem Te Connectivity - 38AC2496 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 9.53Mm, White; Marker Type Raychem Te Connectivity
38AC2496
Heat Shrink Marker, 9.53Mm, White; Marker Type Raychem Te Connectivity 38AC2496
HEAT SHRINK MARKER, 9.53MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.53mm x 50.8mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

HEAT SHRINK MARKER, 9.53MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.53mm x 50.8mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38AC2496
Product Name Heat Shrink Marker, 9.53Mm, White; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2436410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.047 to 0.079 inch (1.2 to 2 mm)
View Details
5/16 Routing and Protection TIC, Nylon, Natural - AP01TIC31N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.312 inch (7.94 mm)
View Details