HEAT SHRINK MARKER, 50.8MM, WHITE,PK1000; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:50.8mm x 50.8mm; I.D. Max:-; I.D. Min:50.8mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC2488 |
| Product Name | Heat Shrink Marker, 50.8Mm, White,pk1000; Marker Type Raychem Te Connectivity |
| Wire & Cable Markers | Shrink Tube Marker |