TE Connectivity Heatshrink Marker, High Spec Grade,pk250; Marker Type Raychem Te Connectivity TMS-SCE-1/8-2.0-4

Description
HEATSHRINK MARKER, HIGH SPEC GRADE,PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.18mm x 50mm; I.D. Max:2.66mm; I.D. Min:1.11mm; Shrink Ratio:3:1; RoHS Compliant: Yes
Description
HEATSHRINK MARKER, HIGH SPEC GRADE,PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.18mm x 50mm; I.D. Max:2.66mm; I.D. Min:1.11mm; Shrink Ratio:3:1; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink Marker, High Spec Grade,pk250; Marker Type Raychem Te Connectivity - 93K0726 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink Marker, High Spec Grade,pk250; Marker Type Raychem Te Connectivity
93K0726
Heatshrink Marker, High Spec Grade,pk250; Marker Type Raychem Te Connectivity 93K0726
HEATSHRINK MARKER, HIGH SPEC GRADE,PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.18mm x 50mm; I.D. Max:2.66mm; I.D. Min:1.11mm; Shrink Ratio:3:1; RoHS Compliant: Yes

HEATSHRINK MARKER, HIGH SPEC GRADE,PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.18mm x 50mm; I.D. Max:2.66mm; I.D. Min:1.11mm; Shrink Ratio:3:1; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 93K0726
Product Name Heatshrink Marker, High Spec Grade,pk250; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LCM-19-36 - LEM Products, Inc.
Specs
Material Vinyl
View Details