Manufacturer: AMIS
Category: Relays>Relay Sockets
Packaging: Bulk
Part Status: Obsolete
Label Type: Heat Shrinkable
Label Size: 0.50" x 1.97" (12.7mm x 50.0mm)
Color: Gray
Material: PVC
For Use With/Related Products: 1/4 - 40 Bushing
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Relay Sockets |
| Product Number | TMS-SCE-1/4-2.0-4 |
| Product Name | Relays - Relay Sockets |