TE Connectivity Heat Shrink Id Sleeve; Marker Type Raychem Te Connectivity TMS-SCE-1/2-2.0-9-CS2170

Description
HEAT SHRINK ID SLEEVE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:12.7mm x 50mm; I.D. Max:12.7mm; I.D. Min:4.22mm; Shrink Ratio:3:1; Colour:White; Length:2" RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK ID SLEEVE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:12.7mm x 50mm; I.D. Max:12.7mm; I.D. Min:4.22mm; Shrink Ratio:3:1; Colour:White; Length:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Id Sleeve; Marker Type Raychem Te Connectivity - 41M0776 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Id Sleeve; Marker Type Raychem Te Connectivity
41M0776
Heat Shrink Id Sleeve; Marker Type Raychem Te Connectivity 41M0776
HEAT SHRINK ID SLEEVE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:12.7mm x 50mm; I.D. Max:12.7mm; I.D. Min:4.22mm; Shrink Ratio:3:1; Colour:White; Length:2" RoHS Compliant: Yes

HEAT SHRINK ID SLEEVE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:12.7mm x 50mm; I.D. Max:12.7mm; I.D. Min:4.22mm; Shrink Ratio:3:1; Colour:White; Length:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 41M0776
Product Name Heat Shrink Id Sleeve; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Markers - 0826527:0-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details