TE Connectivity ™ Cable Assembly TMS-SCE-1/2-2.0-4

Description
LABEL HEAT SHRINKABLE YELLOW Product overview: TMS-SCE-1/2-2.0-4 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Labels, Labeling, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 484-TMS-SCE-1/2-2.0- 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LABEL HEAT SHRINKABLE YELLOW Product overview: TMS-SCE-1/2-2.0-4 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Labels, Labeling, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 484-TMS-SCE-1/2-2.0- 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 484-TMS-SCE-1/2-2.0-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LABEL HEAT SHRINKABLE YELLOW Product overview: TMS-SCE-1/2-2.0-4 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Labels, Labeling, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 484-TMS-SCE-1/2-2.0- 4 can be used for catalog matching and distributor lookup.

LABEL HEAT SHRINKABLE YELLOW Product overview: TMS-SCE-1/2-2.0-4 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Labels, Labeling, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 484-TMS-SCE-1/2-2.0-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1038082-TMS-SCE-1/2-2.0-4
Cables, Wires - Management - Labels, Labeling 1038082-TMS-SCE-1/2-2.0-4
Win Source Part Number: 1038082-TMS-SCE-1/2- 2.0-4 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Yellow Package: Cut Tape (CT),Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-4; D-SCE-1K-3.2-50-S1-4 ; TMS-SCE-3/16-2.0-4; FIT-221-3/32-YL103; FIT2213/4 YL105; FIT2211/8 YL1036325250001; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: TMS-SCE-1/2-2.0-4-ND ,TMS-SCE-1/2-2.0-4CT ,TMS-SCE-1/2-2.0-4TB ,4-1195004-1,6325250 001 Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.50" x 1.97" (12.7mm x 50.0mm)

Win Source Part Number: 1038082-TMS-SCE-1/2-2.0-4
Category: Cables, Wires - Management>Labels, Labeling
Series: TMS-SCE
Color: Yellow
Package: Cut Tape (CT),Tape & Box (TB)
For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Standard Package: 250
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-4; D-SCE-1K-3.2-50-S1-4; TMS-SCE-3/16-2.0-4; FIT-221-3/32-YL103; FIT2213/4 YL105; FIT2211/8 YL1036325250001;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: TMS-SCE-1/2-2.0-4-ND,TMS-SCE-1/2-2.0-4CT,TMS-SCE-1/2-2.0-4TB,4-1195004-1,6325250001
Base Product Number: TMS-SCE
Label Type: Heat Shrinkable
Label Size: 0.50" x 1.97" (12.7mm x 50.0mm)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 484-TMS-SCE-1/2-2.0-4 1038082-TMS-SCE-1/2-2.0-4
Product Name Cable Assembly Cables, Wires - Management - Labels, Labeling
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/104-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers