TE Connectivity ™ Cables, Wires - Management - Labels, Labeling TMS-SCE-1/2-2.0-0

Description
Win Source Part Number: 1211252-TMS-SCE-1/2- 2.0-0 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Black Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): 6727770001; TMSSCE1/22.00; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 6727770001 Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.50" x 1.97" (12.7mm x 50.0mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1211252-TMS-SCE-1/2- 2.0-0 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Black Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): 6727770001; TMSSCE1/22.00; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 6727770001 Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.50" x 1.97" (12.7mm x 50.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1211252-TMS-SCE-1/2-2.0-0
Cables, Wires - Management - Labels, Labeling 1211252-TMS-SCE-1/2-2.0-0
Win Source Part Number: 1211252-TMS-SCE-1/2- 2.0-0 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Black Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): 6727770001; TMSSCE1/22.00; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 6727770001 Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.50" x 1.97" (12.7mm x 50.0mm)

Win Source Part Number: 1211252-TMS-SCE-1/2-2.0-0
Category: Cables, Wires - Management>Labels, Labeling
Series: TMS-SCE
Color: Black
Package: Tape & Box (TB)
For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Standard Package: 250
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): 6727770001; TMSSCE1/22.00;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 6727770001
Base Product Number: TMS-SCE
Label Type: Heat Shrinkable
Label Size: 0.50" x 1.97" (12.7mm x 50.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1211252-TMS-SCE-1/2-2.0-0
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details