TE Connectivity Heat Shrink Id Sleeve; Marker Type Raychem Te Connectivity TMS-SCE-1-2.0-9

Description
HEAT SHRINK ID SLEEVE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:25.4mm x 50mm; I.D. Max:25.4mm; I.D. Min:8.46mm; Shrink Ratio:3:1; Body Material:Polyolefin RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK ID SLEEVE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:25.4mm x 50mm; I.D. Max:25.4mm; I.D. Min:8.46mm; Shrink Ratio:3:1; Body Material:Polyolefin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Id Sleeve; Marker Type Raychem Te Connectivity - 41M0775 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Id Sleeve; Marker Type Raychem Te Connectivity
41M0775
Heat Shrink Id Sleeve; Marker Type Raychem Te Connectivity 41M0775
HEAT SHRINK ID SLEEVE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:25.4mm x 50mm; I.D. Max:25.4mm; I.D. Min:8.46mm; Shrink Ratio:3:1; Body Material:Polyolefin RoHS Compliant: Yes

HEAT SHRINK ID SLEEVE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:25.4mm x 50mm; I.D. Max:25.4mm; I.D. Min:8.46mm; Shrink Ratio:3:1; Body Material:Polyolefin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 41M0775
Product Name Heat Shrink Id Sleeve; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
5/16 Routing and Protection TIC, Nylon, Natural - AP01TIC31N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.312 inch (7.94 mm)
View Details