TE Connectivity Antennas TMB8U

Description
Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Trunk Lid Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Ordered Separately Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Usage Conditions Cable Type : RG 58A
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Trunk Lid Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Ordered Separately Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Usage Conditions Cable Type : RG 58A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TMB8U - TE Connectivity
Berwyn, PA, United States
Antennas
TMB8U
Antennas TMB8U
Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Trunk Lid Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Ordered Separately Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Usage Conditions Cable Type : RG 58A

Configuration Features


  • Mounting Location : External

Mechanical Attachment


  • Mount Product Type : Trunk Lid

Operation/Application


  • Antenna Environment : Outdoor
  • Option : Connector Ordered Separately

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount

Usage Conditions


  • Cable Type : RG 58A
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number TMB8U
Product Name Antennas
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513169-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, LTE, GPS, M2M, GSM 1800, UMTS, CDMA 1900, GSM 900, GSM, IoT, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2344657-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers