TE Connectivity Surface Mount Resistors TLRS157550ER002FTDG

Description
TE Connectivity TLRS157550ER002FTDG
Request a Quote
Description
TE Connectivity TLRS157550ER002FTDG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7717887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7717887
Surface Mount Resistors 7717887
TE Connectivity TLRS157550ER002FTDG

TE Connectivity TLRS157550ER002FTDG

Supplier's Site
Current Sense Res, 0R002, 1%, 5 W, 6030; Resistance Te Connectivity - 15AC8750 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 1%, 5 W, 6030; Resistance Te Connectivity
15AC8750
Current Sense Res, 0R002, 1%, 5 W, 6030; Resistance Te Connectivity 15AC8750
CURRENT SENSE RES, 0R002, 1%, 5 W, 6030; Resistance:0.002ohm; Product Range:TLRS Series; Resistor Case Style:6030 [1575 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Material:Nichrome (NiCr Alloy); TemperatureRoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 1%, 5 W, 6030; Resistance:0.002ohm; Product Range:TLRS Series; Resistor Case Style:6030 [1575 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Material:Nichrome (NiCr Alloy); TemperatureRoHS Compliant: Yes

Supplier's Site
Res, Nichrome, R002, 1%, 6030; Resistance Cgs Te Connectivity - 84Y5035 - Newark, An Avnet Company
Chicago, IL, United States
Res, Nichrome, R002, 1%, 6030; Resistance Cgs Te Connectivity
84Y5035
Res, Nichrome, R002, 1%, 6030; Resistance Cgs Te Connectivity 84Y5035
RES, NICHROME, R002, 1%, 6030; Resistance:0.002ohm; Product Range:TLRS Series; Resistor Case / Package:6030 [1575 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Product Length:15.2mm RoHS Compliant: Yes

RES, NICHROME, R002, 1%, 6030; Resistance:0.002ohm; Product Range:TLRS Series; Resistor Case / Package:6030 [1575 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Product Length:15.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7717887 15AC8750 84Y5035
Product Name Surface Mount Resistors Current Sense Res, 0R002, 1%, 5 W, 6030; Resistance Te Connectivity Res, Nichrome, R002, 1%, 6030; Resistance Cgs Te Connectivity
Technology / Construction Metal strip
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1575 6030 [1575 Metric] 6030 [1575 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details