TE Connectivity Chip Resistor - Surface Mount TLRS105025ER004FTDG

Description
4 mOhms ±1% 2.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
4 mOhms ±1% 2.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131846CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131846CT-ND
Chip Resistor - Surface Mount A131846CT-ND
4 mOhms ±1% 2.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

4 mOhms ±1% 2.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - A131846DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131846DKR-ND
Chip Resistor - Surface Mount A131846DKR-ND
4 mOhms ±1% 2.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

4 mOhms ±1% 2.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - A131846TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131846TR-ND
Chip Resistor - Surface Mount A131846TR-ND
4 mOhms ±1% 2.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

4 mOhms ±1% 2.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-TLRS105025ER004FTDGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-TLRS105025ER004FTDGTR-ND
Chip Resistor - Surface Mount 1111-TLRS105025ER004FTDGTR-ND
TLRS1050 2.5W R004 1% 100PPM 3K

TLRS1050 2.5W R004 1% 100PPM 3K

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Resistors Resistors
Product Number A131846CT-ND 1111-TLRS105025ER004FTDGTR-ND
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard Nonstandard
Resistance Range 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2105127 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details