TE Connectivity Chip Resistor - Surface Mount TLRP3A30WR025FTE

Description
25 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
25 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30WR025FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR025FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR025FTECT-ND
25 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

25 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30WR025FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR025FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR025FTETR-ND
25 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

25 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30WR025FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR025FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR025FTEDKR-ND
RES 0.025 OHM 1% 3W 2512

RES 0.025 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R025, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R025, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4668
Res, 0R025, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4668
RES, 0R025, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R025, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A30WR025FTECT-ND 74AJ4668
Product Name Chip Resistor - Surface Mount Res, 0R025, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2105125P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers