TE Connectivity Chip Resistor - Surface Mount TLRP3A30DR010FTE

Description
10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30DR010FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR010FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR010FTETR-ND
10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR010FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR010FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR010FTECT-ND
10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR010FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR010FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR010FTEDKR-ND
RES 0.01 OHM 1% 3W 2512

RES 0.01 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R01, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4635
Res, 0R01, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4635
RES, 0R01, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R01, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site
Tlrp 2512 3.0W R010 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity - 52AK7755 - Newark, An Avnet Company
Chicago, IL, United States
Tlrp 2512 3.0W R010 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity
52AK7755
Tlrp 2512 3.0W R010 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity 52AK7755
TLRP 2512 3.0W R010 1 50PPM 4K RL ROHS COMPLIANT: YES

TLRP 2512 3.0W R010 1 50PPM 4K RL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30DR010FTETR-ND 74AJ4635 52AK7755
Product Name Chip Resistor - Surface Mount Res, 0R01, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity Tlrp 2512 3.0W R010 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers