TE Connectivity Chip Resistor - Surface Mount TLRP3A30DR005FTE

Description
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30DR005FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR005FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR005FTECT-ND
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR005FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR005FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR005FTETR-ND
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR005FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR005FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR005FTEDKR-ND
RES 0.005 OHM 1% 3W 2512

RES 0.005 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R005, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4630
Res, 0R005, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4630
RES, 0R005, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R005, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site
Tlrp 2512 3.0W R005 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity - 52AK7753 - Newark, An Avnet Company
Chicago, IL, United States
Tlrp 2512 3.0W R005 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity
52AK7753
Tlrp 2512 3.0W R005 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity 52AK7753
TLRP 2512 3.0W R005 1 50PPM 4K RL ROHS COMPLIANT: YES

TLRP 2512 3.0W R005 1 50PPM 4K RL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30DR005FTECT-ND 74AJ4630 52AK7753
Product Name Chip Resistor - Surface Mount Res, 0R005, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity Tlrp 2512 3.0W R005 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR51FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers