TE Connectivity Chip Resistor - Surface Mount TLRP3A30CR080FTE

Description
80 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
80 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30CR080FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR080FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR080FTECT-ND
80 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

80 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR080FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR080FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR080FTETR-ND
80 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

80 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR080FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR080FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR080FTEDKR-ND
RES 0.08 OHM 1% 3W 2512

RES 0.08 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R08, 3W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity - 74AJ4619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R08, 3W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity
74AJ4619
Res, 0R08, 3W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity 74AJ4619
RES, 0R08, 3W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R08, 3W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site
Res, 0R08, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R08, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3548
Res, 0R08, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3548
RES, 0R08, 1%, 3W, METAL STRIP, 2512; Resistance:0.08ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R08, 1%, 3W, METAL STRIP, 2512; Resistance:0.08ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R08, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R08, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3547
Res, 0R08, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3547
RES, 0R08, 1%, 3W, METAL STRIP, 2512; Resistance:0.08ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R08, 1%, 3W, METAL STRIP, 2512; Resistance:0.08ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30CR080FTECT-ND 74AJ4619 58AJ3548
Product Name Chip Resistor - Surface Mount Res, 0R08, 3W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity Res, 0R08, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details