TE Connectivity Chip Resistor - Surface Mount TLRP3A20WR006FTE

Description
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20WR006FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20WR006FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20WR006FTETR-ND
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20WR006FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20WR006FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20WR006FTECT-ND
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20WR006FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20WR006FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20WR006FTEDKR-ND
RES 0.006 OHM 1% 2W 2512

RES 0.006 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3463
Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3463
RES, 0R006, 1%, 2W, METAL STRIP, 2512; Resistance:0.006ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R006, 1%, 2W, METAL STRIP, 2512; Resistance:0.006ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3464
Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3464
RES, 0R006, 1%, 2W, METAL STRIP, 2512; Resistance:0.006ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R006, 1%, 2W, METAL STRIP, 2512; Resistance:0.006ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20WR006FTETR-ND 58AJ3463
Product Name Chip Resistor - Surface Mount Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0060 ohms 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details