TE Connectivity Chip Resistor - Surface Mount TLRP3A20DR200FTE

Description
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20DR200FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR200FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR200FTECT-ND
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR200FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR200FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR200FTETR-ND
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR200FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR200FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR200FTEDKR-ND
RES 0.2 OHM 1% 2W 2512

RES 0.2 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3460
Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3460
RES, 0R2, 1%, 2W, METAL STRIP, 2512; Resistance:0.2ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R2, 1%, 2W, METAL STRIP, 2512; Resistance:0.2ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3459
Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3459
RES, 0R2, 1%, 2W, METAL STRIP, 2512; Resistance:0.2ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R2, 1%, 2W, METAL STRIP, 2512; Resistance:0.2ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20DR200FTECT-ND 58AJ3460
Product Name Chip Resistor - Surface Mount Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP1R1GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details