TE Connectivity Chip Resistor - Surface Mount TLRP3A20DR100FTE

Description
100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20DR100FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR100FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR100FTETR-ND
100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR100FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR100FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR100FTECT-ND
100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR100FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR100FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR100FTEDKR-ND
RES 0.1 OHM 1% 2W 2512

RES 0.1 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R1, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3452
Res, 0R1, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3452
RES, 0R1, 1%, 2W, METAL STRIP, 2512; Resistance:0.1ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R1, 1%, 2W, METAL STRIP, 2512; Resistance:0.1ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3451
Res, 0R1, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3451
RES, 0R1, 1%, 2W, METAL STRIP, 2512; Resistance:0.1ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R1, 1%, 2W, METAL STRIP, 2512; Resistance:0.1ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TLRP3A20DR100FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLRP3A20DR100FTE
Chip Resistor - Surface Mount TLRP3A20DR100FTE
RES 0.1 OHM 1% 2W 2512

RES 0.1 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-TLRP3A20DR100FTETR-ND 58AJ3452 TLRP3A20DR100FTE
Product Name Chip Resistor - Surface Mount Res, 0R1, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD274GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details