The Res, 0R06, 1%, 2W, Metal Strip, 2512 is a high-power metal strip resistor designed for current sensing applications. It features a resistance value of 0.06 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 2 watts at an operating temperature of up to 70°C. It is AEC-Q200 qualified, indicating suitability for automotive applications, and is sulfur resistant, making it effective in harsh environments. The low inductance of less than 5nH enhances its performance in power management and DC-DC conversion applications. The physical dimensions of the resistor are 6.4mm in length and 3.2mm in width, conforming to the 2512 package size. This product is RoHS compliant, ensuring it meets environmental regulations.
60 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
60 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
RES 0.06 OHM 1% 2W 2512
RES, 0R06, 1%, 2W, METAL STRIP, 2512; Resistance:0.06ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
RES, 0R06, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES
RES, 0R06, 1%, 2W, METAL STRIP, 2512; Resistance:0.06ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-TLRP3A20DR060FTETR-ND | 58AJ3436 | 74AJ4563 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R06, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity | Res, 0R06, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512 |
| Resistance Range | 0.0600 ohms | 0.0600 ohms |