TE Connectivity Chip Resistor - Surface Mount TLRP2H20WR050FTE

Description
50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2H20WR050FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H20WR050FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP2H20WR050FTECT-ND
50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H20WR050FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H20WR050FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP2H20WR050FTETR-ND
50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H20WR050FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H20WR050FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2H20WR050FTEDKR-ND
RES 0.05 OHM 1% 2W 2010

RES 0.05 OHM 1% 2W 2010

Buy Now Datasheet
Res, 0R05, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3333
Res, 0R05, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3333
RES, 0R05, 1%, 2W, METAL STRIP, 2010; Resistance:0.05ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R05, 1%, 2W, METAL STRIP, 2010; Resistance:0.05ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R05, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3334
Res, 0R05, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3334
RES, 0R05, 1%, 2W, METAL STRIP, 2010; Resistance:0.05ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R05, 1%, 2W, METAL STRIP, 2010; Resistance:0.05ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2H20WR050FTECT-ND 58AJ3333
Product Name Chip Resistor - Surface Mount Res, 0R05, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573303 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers