TE Connectivity Chip Resistor - Surface Mount TLRP2B10ER033FTD

Description
33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10ER033FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER033FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER033FTDTR-ND
33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER033FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER033FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER033FTDCT-ND
33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER033FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER033FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER033FTDDKR-ND
RES 0.033 OHM 1% 1W 1206

RES 0.033 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R033, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3283
Res, 0R033, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3283
RES, 0R033, 1%, 1W, METAL STRIP, 1206; Resistance:0.033ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R033, 1%, 1W, METAL STRIP, 1206; Resistance:0.033ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R033, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3284
Res, 0R033, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3284
RES, 0R033, 1%, 1W, METAL STRIP, 1206; Resistance:0.033ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R033, 1%, 1W, METAL STRIP, 1206; Resistance:0.033ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2B10ER033FTDTR-ND 58AJ3283
Product Name Chip Resistor - Surface Mount Res, 0R033, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details