TE Connectivity Chip Resistor - Surface Mount TLRP2B10ER015FTD

Description
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10ER015FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER015FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER015FTDTR-ND
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER015FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER015FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER015FTDCT-ND
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER015FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER015FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER015FTDDKR-ND
RES 0.015 OHM 1% 1W 1206

RES 0.015 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R015, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3275
Res, 0R015, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3275
RES, 0R015, 1%, 1W, METAL STRIP, 1206; Resistance:0.015ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R015, 1%, 1W, METAL STRIP, 1206; Resistance:0.015ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R015, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3276
Res, 0R015, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3276
RES, 0R015, 1%, 1W, METAL STRIP, 1206; Resistance:0.015ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R015, 1%, 1W, METAL STRIP, 1206; Resistance:0.015ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2B10ER015FTDTR-ND 58AJ3275
Product Name Chip Resistor - Surface Mount Res, 0R015, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3924FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-2176763-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers