TE Connectivity Chip Resistor - Surface Mount TLRP2B10DR025FTD

Description
25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10DR025FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR025FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR025FTDTR-ND
25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10DR025FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR025FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR025FTDCT-ND
25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10DR025FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR025FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR025FTDDKR-ND
RES 0.025 OHM 1% 1W 1206

RES 0.025 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R025, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R025, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3255
Res, 0R025, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3255
RES, 0R025, 1%, 1W, METAL STRIP, 1206; Resistance:0.025ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R025, 1%, 1W, METAL STRIP, 1206; Resistance:0.025ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R025, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R025, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3256
Res, 0R025, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3256
RES, 0R025, 1%, 1W, METAL STRIP, 1206; Resistance:0.025ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R025, 1%, 1W, METAL STRIP, 1206; Resistance:0.025ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2B10DR025FTDTR-ND 58AJ3255
Product Name Chip Resistor - Surface Mount Res, 0R025, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details