TE Connectivity Chip Resistor - Surface Mount TLRP2B10DR012FTD

Description
12 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
12 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10DR012FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR012FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR012FTDCT-ND
12 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

12 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10DR012FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR012FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR012FTDTR-ND
12 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

12 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10DR012FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR012FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR012FTDDKR-ND
RES 0.012 OHM 1% 1W 1206

RES 0.012 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R012, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3250
Res, 0R012, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3250
RES, 0R012, 1%, 1W, METAL STRIP, 1206; Resistance:0.012ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R012, 1%, 1W, METAL STRIP, 1206; Resistance:0.012ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R012, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3249
Res, 0R012, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3249
RES, 0R012, 1%, 1W, METAL STRIP, 1206; Resistance:0.012ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R012, 1%, 1W, METAL STRIP, 1206; Resistance:0.012ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2B10DR012FTDCT-ND 58AJ3250
Product Name Chip Resistor - Surface Mount Res, 0R012, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0120 ohms 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567465P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers