TE Connectivity Chip Resistor - Surface Mount TLRF3A20DR013FTE

Description
13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLRF3A20DR013FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLRF3A20DR013FTE-ND
Chip Resistor - Surface Mount TLRF3A20DR013FTE-ND
13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - TLRF3A20DR013FTE - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TLRF3A20DR013FTE
Chip Resistor - Surface Mount TLRF3A20DR013FTE
RES 0.013 OHM 1% 1W 2512

RES 0.013 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TLRF3A20DR013FTE-ND TLRF3A20DR013FTE
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers