TE Connectivity SMD 0.0015 OHM 2W Resistor TLR3A20DR0015FTDG

Description
RES SMD 0.0015 OHM 1% 2W 2512 Product overview: TLR3A20DR0015FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0015 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A20DR0015FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0.0015 OHM 1% 2W 2512 Product overview: TLR3A20DR0015FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0015 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A20DR0015FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.0015 OHM 2W Resistor - 52-TLR3A20DR0015FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0015 OHM 2W Resistor
52-TLR3A20DR0015FTDG
SMD 0.0015 OHM 2W Resistor 52-TLR3A20DR0015FTDG
RES SMD 0.0015 OHM 1% 2W 2512 Product overview: TLR3A20DR0015FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0015 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A20DR0015FTDG can be used for catalog matching and distributor lookup.

RES SMD 0.0015 OHM 1% 2W 2512 Product overview: TLR3A20DR0015FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0015 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A20DR0015FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131776DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131776DKR-ND
Chip Resistor - Surface Mount A131776DKR-ND
1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131776CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131776CT-ND
Chip Resistor - Surface Mount A131776CT-ND
1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131776TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131776TR-ND
Chip Resistor - Surface Mount A131776TR-ND
1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1188197-TLR3A20DR0015FTDG
Resistors - Chip Resistor - Surface Mount 1188197-TLR3A20DR0015FTDG
Win Source Part Number: 1188197-TLR3A20DR001 5FTDG Category: Resistors>Chip Resistor - Surface Mount Series: TLR, CGS Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Composition: Metal Foil Number of Terminations: 2 Resistance: 1.5 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 170°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Alternative Parts (Cross-Reference): 1-1879378-0; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: TLR3A20DR0015FTDG-ND ,A131776TR,A131776DK R,A131776CT,1-187937 8-0 Base Product Number: TLR3A20

Win Source Part Number: 1188197-TLR3A20DR0015FTDG
Category: Resistors>Chip Resistor - Surface Mount
Series: TLR, CGS
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 1.5 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 170°C
Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Alternative Parts (Cross-Reference): 1-1879378-0;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: TLR3A20DR0015FTDG-ND,A131776TR,A131776DKR,A131776CT,1-1879378-0
Base Product Number: TLR3A20

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.0015 Ohm, 2 W, 1, 2512 6432 Metric Rohs Compliant Cgs Te Connectivity - 96X4383 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.0015 Ohm, 2 W, 1, 2512 6432 Metric Rohs Compliant Cgs Te Connectivity
96X4383
Smd Current Sense Resistors, Tlr Series, 0.0015 Ohm, 2 W, 1, 2512 6432 Metric Rohs Compliant Cgs Te Connectivity 96X4383
SMD CURRENT SENSE RESISTORS, TLR SERIES, 0.0015 OHM, 2 W, - 1, 2512 6432 METRIC ROHS COMPLIANT: YES

SMD CURRENT SENSE RESISTORS, TLR SERIES, 0.0015 OHM, 2 W, - 1, 2512 6432 METRIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Smd Current Sense Resistors, Tlr Series, 0.0015 Ohm, 2 W, 1, 2512 6432 Metric Rohs Compliant Cgs Te Connectivity - 52AK7760 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.0015 Ohm, 2 W, 1, 2512 6432 Metric Rohs Compliant Cgs Te Connectivity
52AK7760
Smd Current Sense Resistors, Tlr Series, 0.0015 Ohm, 2 W, 1, 2512 6432 Metric Rohs Compliant Cgs Te Connectivity 52AK7760
SMD CURRENT SENSE RESISTORS, TLR SERIES, 0.0015 OHM, 2 W, - 1, 2512 6432 METRIC ROHS COMPLIANT: YES

SMD CURRENT SENSE RESISTORS, TLR SERIES, 0.0015 OHM, 2 W, - 1, 2512 6432 METRIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TLR3A20DR0015FTDG A131776DKR-ND 1188197-TLR3A20DR0015FTDG 96X4383
Product Name SMD 0.0015 OHM 2W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.0015 Ohm, 2 W, 1, 2512 6432 Metric Rohs Compliant Cgs Te Connectivity
Technology / Construction METAL STRIP Metal Foil Metal Foil
Resistance Range 0.0015 ohms 0.0015 ohms 0.0015 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details