TE Connectivity Resistors - Chip Resistor - Surface Mount TLR3A10WR033FTDG

Description
Win Source Part Number: 1350899-TLR3A10WR033 FTDG Category: Resistors - Chip Resistor - Surface Mount Series: TLR, CGS Features: Current Sense Package: Tape & Reel Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 33 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: TLR3A10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1350899-TLR3A10WR033 FTDG Category: Resistors - Chip Resistor - Surface Mount Series: TLR, CGS Features: Current Sense Package: Tape & Reel Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 33 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: TLR3A10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1350899-TLR3A10WR033FTDG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350899-TLR3A10WR033FTDG
Resistors - Chip Resistor - Surface Mount 1350899-TLR3A10WR033FTDG
Win Source Part Number: 1350899-TLR3A10WR033 FTDG Category: Resistors - Chip Resistor - Surface Mount Series: TLR, CGS Features: Current Sense Package: Tape & Reel Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 33 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: TLR3A10 Product Status: Obsolete

Win Source Part Number: 1350899-TLR3A10WR033FTDG
Category: Resistors - Chip Resistor - Surface Mount
Series: TLR, CGS
Features: Current Sense
Package: Tape & Reel
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 1W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 33 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: TLR3A10
Product Status: Obsolete

Buy Now Datasheet
Chip Resistor - Surface Mount - A131773TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131773TR-ND
Chip Resistor - Surface Mount A131773TR-ND
33 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

33 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1350899-TLR3A10WR033FTDG A131773TR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil
Resistance Range 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details