TE Connectivity Chip Resistor - Surface Mount TLR3A10WR007FTDG

Description
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138754DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138754DKR-ND
Chip Resistor - Surface Mount A138754DKR-ND
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A138754CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138754CT-ND
Chip Resistor - Surface Mount A138754CT-ND
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A138754TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138754TR-ND
Chip Resistor - Surface Mount A138754TR-ND
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.007 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W8855 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.007 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W8855
Smd Current Sense Resistors, Tlr Series, 0.007 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W8855
SMD Current Sense Resistors, TLR Series, 0.007 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TLR Series, 0.007 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138754DKR-ND 95W8855
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.007 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-SLN2TTED10L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details