TE Connectivity Chip Resistor - Surface Mount TLR3A10KR0025FTDG

Description
2.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
2.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131768CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131768CT-ND
Chip Resistor - Surface Mount A131768CT-ND
2.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

2.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131768TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131768TR-ND
Chip Resistor - Surface Mount A131768TR-ND
2.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

2.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131768DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131768DKR-ND
Chip Resistor - Surface Mount A131768DKR-ND
2.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

2.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.0025 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W8852 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.0025 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W8852
Smd Current Sense Resistors, Tlr Series, 0.0025 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W8852
SMD Current Sense Resistors, TLR Series, 0.0025 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TLR Series, 0.0025 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131768CT-ND 95W8852
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.0025 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0025 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details