TE Connectivity SMD 0.001 OHM 1W Resistor TLR3A10DR001FTDG

Description
RES SMD 0.001 OHM 1% 1W 2512 Product overview: TLR3A10DR001FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10DR001FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0.001 OHM 1% 1W 2512 Product overview: TLR3A10DR001FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10DR001FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.001 OHM 1W Resistor - 52-TLR3A10DR001FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.001 OHM 1W Resistor
52-TLR3A10DR001FTDG
SMD 0.001 OHM 1W Resistor 52-TLR3A10DR001FTDG
RES SMD 0.001 OHM 1% 1W 2512 Product overview: TLR3A10DR001FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10DR001FTDG can be used for catalog matching and distributor lookup.

RES SMD 0.001 OHM 1% 1W 2512 Product overview: TLR3A10DR001FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10DR001FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131761TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131761TR-ND
Chip Resistor - Surface Mount A131761TR-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131761DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131761DKR-ND
Chip Resistor - Surface Mount A131761DKR-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131761CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131761CT-ND
Chip Resistor - Surface Mount A131761CT-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-TLR3A10DR001FTDG A131761TR-ND
Product Name SMD 0.001 OHM 1W Resistor Chip Resistor - Surface Mount
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers