TE Connectivity Chip Resistor - Surface Mount TLR3A10DR0015FTDG

Description
1.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
1.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138750DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138750DKR-ND
Chip Resistor - Surface Mount A138750DKR-ND
1.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A138750TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138750TR-ND
Chip Resistor - Surface Mount A138750TR-ND
1.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A138750CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138750CT-ND
Chip Resistor - Surface Mount A138750CT-ND
1.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138750DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512
Resistance Range 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers