TE Connectivity Chip Resistor - Surface Mount TLR2H15DR006FTDG

Description
6 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
6 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138746DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138746DKR-ND
Chip Resistor - Surface Mount A138746DKR-ND
6 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

6 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A138746TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138746TR-ND
Chip Resistor - Surface Mount A138746TR-ND
6 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

6 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A138746CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138746CT-ND
Chip Resistor - Surface Mount A138746CT-ND
6 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

6 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.006 Ohm, 1.5 W, 1%, 2010 [5025 Metric] Cgs Te Connectivity - 96X4350 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.006 Ohm, 1.5 W, 1%, 2010 [5025 Metric] Cgs Te Connectivity
96X4350
Smd Current Sense Resistors, Tlr Series, 0.006 Ohm, 1.5 W, 1%, 2010 [5025 Metric] Cgs Te Connectivity 96X4350
SMD Current Sense Resistors, TLR Series, 0.006 ohm, 1.5 W, - 1%, 2010 [5025 Metric]

SMD Current Sense Resistors, TLR Series, 0.006 ohm, 1.5 W, - 1%, 2010 [5025 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138746DKR-ND 96X4350
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.006 Ohm, 1.5 W, 1%, 2010 [5025 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2010; 2010 2010
Resistance Range 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details