TE Connectivity Chip Resistor - Surface Mount TLR2B10WR030FTDG

Description
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131753TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131753TR-ND
Chip Resistor - Surface Mount A131753TR-ND
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A131753TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details