TE Connectivity Chip Resistor - Surface Mount TLR2B10DR009FTDG

Description
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131748DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131748DKR-ND
Chip Resistor - Surface Mount A131748DKR-ND
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131748TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131748TR-ND
Chip Resistor - Surface Mount A131748TR-ND
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131748CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131748CT-ND
Chip Resistor - Surface Mount A131748CT-ND
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, Current Sense, 0R009, 1%, 1206; Resistance Cgs Te Connectivity - 96X4336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R009, 1%, 1206; Resistance Cgs Te Connectivity
96X4336
Res, Current Sense, 0R009, 1%, 1206; Resistance Cgs Te Connectivity 96X4336
RES, CURRENT SENSE, 0R009, 1%, 1206; Resistance:0.009ohm; Product Range:TLR Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R009, 1%, 1206; Resistance:0.009ohm; Product Range:TLR Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131748DKR-ND 96X4336
Product Name Chip Resistor - Surface Mount Res, Current Sense, 0R009, 1%, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0090 ohms 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SLN5TTED10L0DDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
2 suppliers