TE Connectivity Chip Resistor - Surface Mount TLR2B10DR008FTDG

Description
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129562CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129562CT-ND
Chip Resistor - Surface Mount A129562CT-ND
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A129562DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129562DKR-ND
Chip Resistor - Surface Mount A129562DKR-ND
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A129562TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129562TR-ND
Chip Resistor - Surface Mount A129562TR-ND
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A129562CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers