TE Connectivity Chip Resistor - Surface Mount TLR2B10DR004FTDG

Description
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129560TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129560TR-ND
Chip Resistor - Surface Mount A129560TR-ND
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A129560CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129560CT-ND
Chip Resistor - Surface Mount A129560CT-ND
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A129560DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129560DKR-ND
Chip Resistor - Surface Mount A129560DKR-ND
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.004 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W8782 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.004 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W8782
Smd Current Sense Resistors, Tlr Series, 0.004 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W8782
SMD Current Sense Resistors, TLR Series, 0.004 ohm, 1 W, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TLR Series, 0.004 ohm, 1 W, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129560TR-ND 95W8782
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.004 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details