TLMQ 2010 1.5W R022 1% 50PPM 4K
TLMQ 2010 1.5W R022 1% 50PPM 4K
TLMQ 2010 1.5W R022 1% 50PPM 4K
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-TLMQ2HDR022FTETR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2010; 2010 |
| Tolerance | 1 +/- % |