TE Connectivity Current Sense Res, 0R047, 5%, 1 W, 2512; Resistance Te Connectivity TLM3AER047JTE

Description
CURRENT SENSE RES, 0R047, 5%, 1 W, 2512; Resistance:0.047ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R047, 5%, 1 W, 2512; Resistance:0.047ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R047, 5%, 1 W, 2512; Resistance Te Connectivity - 81Y4372 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R047, 5%, 1 W, 2512; Resistance Te Connectivity
81Y4372
Current Sense Res, 0R047, 5%, 1 W, 2512; Resistance Te Connectivity 81Y4372
CURRENT SENSE RES, 0R047, 5%, 1 W, 2512; Resistance:0.047ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R047, 5%, 1 W, 2512; Resistance:0.047ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y4372
Product Name Current Sense Res, 0R047, 5%, 1 W, 2512; Resistance Te Connectivity
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-PSEDTE1L50FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers