TE Connectivity Chip Resistor - Surface Mount TLM3AER01FTE

Description
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM3AER01FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM3AER01FTE-ND
Chip Resistor - Surface Mount TLM3AER01FTE-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, 0R01, 1%, 1 W, 2512; Resistance Te Connectivity - 81Y4358 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1%, 1 W, 2512; Resistance Te Connectivity
81Y4358
Current Sense Res, 0R01, 1%, 1 W, 2512; Resistance Te Connectivity 81Y4358
CURRENT SENSE RES, 0R01, 1%, 1 W, 2512; Resistance:0.01ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1%, 1 W, 2512; Resistance:0.01ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - TLM3AER01FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLM3AER01FTE
Chip Resistor - Surface Mount TLM3AER01FTE
RES 0.01 OHM 1% 1W 2512

RES 0.01 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TLM3AER01FTE-ND 81Y4358 TLM3AER01FTE
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R01, 1%, 1 W, 2512; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers