TE Connectivity Chip Resistor - Surface Mount TLM3ADR068FTE

Description
68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM3ADR068FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM3ADR068FTE-ND
Chip Resistor - Surface Mount TLM3ADR068FTE-ND
68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, 0R068, 1%, 1 W, 2512; Resistance Te Connectivity - 81Y4355 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R068, 1%, 1 W, 2512; Resistance Te Connectivity
81Y4355
Current Sense Res, 0R068, 1%, 1 W, 2512; Resistance Te Connectivity 81Y4355
CURRENT SENSE RES, 0R068, 1%, 1 W, 2512; Resistance:0.068ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R068, 1%, 1 W, 2512; Resistance:0.068ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TLM3ADR068FTE-ND 81Y4355
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R068, 1%, 1 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details