TE Connectivity Chip Resistor - Surface Mount TLM2HER027JTE

Description
27 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
27 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138741CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138741CT-ND
Chip Resistor - Surface Mount A138741CT-ND
27 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

27 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, 0R027, 5%, 750 Mw; Resistance Te Connectivity - 81Y4334 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R027, 5%, 750 Mw; Resistance Te Connectivity
81Y4334
Current Sense Res, 0R027, 5%, 750 Mw; Resistance Te Connectivity 81Y4334
CURRENT SENSE RES, 0R027, 5%, 750 MW; Resistance:0.027ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R027, 5%, 750 MW; Resistance:0.027ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138741CT-ND 81Y4334
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R027, 5%, 750 Mw; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2010; 2010 2010
Resistance Range 0.0270 ohms 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3164FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details