TE Connectivity Chip Resistor - Surface Mount TLM2HER018JTE

Description
18 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
18 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138740DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138740DKR-ND
Chip Resistor - Surface Mount A138740DKR-ND
18 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

18 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A138740CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138740CT-ND
Chip Resistor - Surface Mount A138740CT-ND
18 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

18 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlm Series, 0.018 Ohm, 750 Mw, 5%, 2010 [5025 Metric] Cgs Te Connectivity - 96X4273 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlm Series, 0.018 Ohm, 750 Mw, 5%, 2010 [5025 Metric] Cgs Te Connectivity
96X4273
Smd Current Sense Resistors, Tlm Series, 0.018 Ohm, 750 Mw, 5%, 2010 [5025 Metric] Cgs Te Connectivity 96X4273
SMD Current Sense Resistors, TLM Series, 0.018 ohm, 750 mW, 5%, 2010 [5025 Metric]

SMD Current Sense Resistors, TLM Series, 0.018 ohm, 750 mW, 5%, 2010 [5025 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138740DKR-ND 96X4273
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlm Series, 0.018 Ohm, 750 Mw, 5%, 2010 [5025 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2010; 2010 2010
Resistance Range 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 324000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details