TE Connectivity Chip Resistor - Surface Mount TLM2HDR10FTE

Description
100 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
100 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM2HDR10FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM2HDR10FTE-ND
Chip Resistor - Surface Mount TLM2HDR10FTE-ND
100 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

100 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-TLM2HDR10FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-TLM2HDR10FTETR-ND
Chip Resistor - Surface Mount 1111-TLM2HDR10FTETR-ND
CURRENT SENSE RES.-SMD TLM 2010

CURRENT SENSE RES.-SMD TLM 2010

Buy Now Datasheet
Current Sense Res, 0R1, 1%, 750 Mw, 2010; Resistance Te Connectivity - 81Y4321 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 750 Mw, 2010; Resistance Te Connectivity
81Y4321
Current Sense Res, 0R1, 1%, 750 Mw, 2010; Resistance Te Connectivity 81Y4321
CURRENT SENSE RES, 0R1, 1%, 750 MW, 2010; Resistance:0.1ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 750 MW, 2010; Resistance:0.1ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TLM2HDR10FTE-ND 1111-TLM2HDR10FTETR-ND 81Y4321
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R1, 1%, 750 Mw, 2010; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 2010; 2010 2010; 2010 2010
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2414905 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers