The Current Sense Resistor, part number 81Y4313, features a resistance value of 0.047 ohms with a tolerance of ±1%. It is designed for current sensing applications in power electronic systems, utilizing a metal foil construction that ensures high reliability and performance. The resistor has a power rating of 750 mW at 70°C and operates within a temperature range of -55°C to +155°C. Its small size and low resistance make it suitable for compact designs. The terminal finish is matte Sn over Ni, and it is supplied on tape and reel for automated insertion processes. This component is RoHS compliant, making it suitable for environmentally conscious designs.
47 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
CURRENT SENSE RES, 0R047, 1%, 750 MW; Resistance:0.047ohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TLM2HDR047FTE-ND | 81Y4313 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Res, 0R047, 1%, 750 Mw; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | Current Sensing |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | 2010; 2010 | 2010 |
| Resistance Range | 0.0470 ohms | 0.0470 ohms |