TE Connectivity Chip Resistor - Surface Mount TLM2HDR020FTE

Description
20 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM2HDR020FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM2HDR020FTE-ND
Chip Resistor - Surface Mount TLM2HDR020FTE-ND
20 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

20 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, 0R02, 1%, 750 Mw; Resistance Te Connectivity - 81Y4304 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1%, 750 Mw; Resistance Te Connectivity
81Y4304
Current Sense Res, 0R02, 1%, 750 Mw; Resistance Te Connectivity 81Y4304
CURRENT SENSE RES, 0R02, 1%, 750 MW; Resistance:0.02ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1%, 750 MW; Resistance:0.02ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TLM2HDR020FTE-ND 81Y4304
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R02, 1%, 750 Mw; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2010; 2010 2010
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567451P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details