TE Connectivity Chip Resistor - Surface Mount TLM2BER015FTD

Description
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM2BER015FTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM2BER015FTD-ND
Chip Resistor - Surface Mount TLM2BER015FTD-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-TLM2BER015FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-TLM2BER015FTDTR-ND
Chip Resistor - Surface Mount 1111-TLM2BER015FTDTR-ND
CURRENT SENSE RES.-SMD TLM 1206

CURRENT SENSE RES.-SMD TLM 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Resistors Resistors
Product Number TLM2BER015FTD-ND 1111-TLM2BER015FTDTR-ND
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206; 1206
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details