TE Connectivity Surface Mount Resistors TLM2BDR10FTE

Description
TE Connectivity TLM2BDR10FTE
Request a Quote Datasheet
Description
TE Connectivity TLM2BDR10FTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8695296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8695296
Surface Mount Resistors 8695296
TE Connectivity TLM2BDR10FTE

TE Connectivity TLM2BDR10FTE

Supplier's Site
Surface Mount Resistors - 8695296P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8695296P
Surface Mount Resistors 8695296P
TE Connectivity TLM2BDR10FTE

TE Connectivity TLM2BDR10FTE

Supplier's Site
Surface Mount Resistors - 1646414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646414
Surface Mount Resistors 1646414
TE Connectivity TLM2BDR10FTE

TE Connectivity TLM2BDR10FTE

Supplier's Site
Current Sense Res, 0R1, 1%, 500 Mw, 1206; Resistance Te Connectivity - 81Y4284 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 500 Mw, 1206; Resistance Te Connectivity
81Y4284
Current Sense Res, 0R1, 1%, 500 Mw, 1206; Resistance Te Connectivity 81Y4284
CURRENT SENSE RES, 0R1, 1%, 500 MW, 1206; Resistance:0.1ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 500 MW, 1206; Resistance:0.1ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8695296 8695296P 1646414 81Y4284
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Current Sense Res, 0R1, 1%, 500 Mw, 1206; Resistance Te Connectivity
Technology / Construction Metal strip MetalAlloy; Metal Strip Metal foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2231004 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details