TE Connectivity Chip Resistor - Surface Mount TLM2BDR033FTD

Description
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM2BDR033FTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM2BDR033FTD-ND
Chip Resistor - Surface Mount TLM2BDR033FTD-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R033, 0.5W, 1206, Metal Foil Rohs Compliant Cgs Te Connectivity - 70AH9390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 0.5W, 1206, Metal Foil Rohs Compliant Cgs Te Connectivity
70AH9390
Res, 0R033, 0.5W, 1206, Metal Foil Rohs Compliant Cgs Te Connectivity 70AH9390
RES, 0R033, 0.5W, 1206, METAL FOIL ROHS COMPLIANT: YES

RES, 0R033, 0.5W, 1206, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TLM2BDR033FTD-ND 70AH9390
Product Name Chip Resistor - Surface Mount Res, 0R033, 0.5W, 1206, Metal Foil Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers